Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Compliant |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.75
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.29
|
8,800
in stock
|
Buy Now | |
TTI Europe
from US$1.95
|
1,600
in stock
|
Buy Now | |
Future Electronics
from US$1.78
|
-
|
Buy Now | |
Avnet America
from US$0.74
|
-
|
Buy Now | |
RS Americas
from US$5.04
|
-
|
Buy Now | |
element14
from US$4.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
ESR | 0.25ohm |
RoHS Compliant | Yes |
Tantalum Capacitor, 47Uf, 35V, 0.25 Ohm, 0.1, 2917, Full Reel | Newark Electronics |
47UF 35V 10% E LOW ESR | TTI Europe |
TPS Series 47 uF â–’10 % 35V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 47 uF, 35 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
47uF Solid Electrolytic Electrolytic Capacitor, 35 V dc +/-10%, TPS Series | AVX TPSE476K035R0250 | RS Americas |
CAP, 47µF, 35V, 10%, 2917, SMD | element14 |
Surface Mount Tantalum Capacitor, 47 uF, 35 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSE476K035R0250?
Additional datasheets, footprints and schematics for TPSE476K035R0250 are listed on our Part Details page. You can also find images and similar parts to TPSE476K035R0250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSE476K035R0250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSE476K035R0250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSE476K035R0250 fall under?
The TPSE476K035R0250 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSE476K035R0250 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSE476K035R0250 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSE476K035R0250 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TPSE476K035R0250 have stock available?
Authorised distributors including Newark Electronics, TTI Europe, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for TPSE476K035R0250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSE476K035R0250 often in real-time on the comparison pages.
What if I can't find stock of TPSE476K035R0250?
You can fill out our help required form which you can use to request a quote for TPSE476K035R0250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.