Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.11
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.33
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.74
|
6,000
in stock
|
Buy Now | |
TTI Europe
from US$1.15
|
2,400
in stock
|
Buy Now | |
Future Electronics
from US$1.15
|
1,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.89
|
1,039
in stock
|
Buy Now | |
element14
from US$1.99
|
11
in stock
|
Buy Now | |
Farnell
from US$1.70
|
11
in stock
|
Buy Now | |
RS Americas
from US$2.25
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 330µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.06ohm |
Manufacturer Size Code | E |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR Frequency | 100kHz |
External Depth | 4.3mm |
External Length / Height | 4.1mm |
External Width | 7.3mm |
Leakage Current | 33µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 1500 |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 10V |
Cap 330Uf 10Vdc 10% 7.3 X 4.3 X 4.1Mm Smd 7343-43 1% Rohs Compliant: Yes |Kyocera Avx TPSE337K010R0060 | Newark Electronics |
Surface Mount Tantalum Capacitor, 330 uF, 10 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
330UF 10V 10% E LOW ESR | TTI Europe |
TPS Series 330 uF ▒10% 10V SMT Low ESR Tantalum Chip Capacitor | Future Electronics |
Capacitor: tantalum | Transfer Multisort Elektronik |
CAP, 330µF, 10V, 10%, 2917, SMD | element14 |
Tantalum Capacitor 2917 330uF 10Vdc 10% | RS |
Capacitor, Tantalum, 330 uF, 10 V @ +85 C, 13 V @ +85 C, +/-10%, E, 8% (Max.) | AVX TPSE337K010R0060 | RS Americas |
Cap Tant Solid 330uF 10V E CASE 10% (7.3 X 4.3 X 4.1mm) SMD 7343-43 0.06 Ohm 125?C T/R | Avnet Asia |
Surface Mount Tantalum Capacitor, 330 uF, 10 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSE337K010R0060?
Additional datasheets, footprints and schematics for TPSE337K010R0060 are listed on our Part Details page. You can also find images and similar parts to TPSE337K010R0060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSE337K010R0060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSE337K010R0060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSE337K010R0060 fall under?
The TPSE337K010R0060 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSE337K010R0060 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSE337K010R0060 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSE337K010R0060 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSE337K010R0060 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for TPSE337K010R0060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSE337K010R0060 often in real-time on the comparison pages.
What if I can't find stock of TPSE337K010R0060?
You can fill out our help required form which you can use to request a quote for TPSE337K010R0060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.