Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Compliant |
Capacitance | 33µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.175ohm |
RoHS Compliant | Yes |
Tantalum Capacitor, 33Uf, 25V, 0.175 Ohm, 0.2, 2917, Full Reel | Newark Electronics |
33uF 25V 20% L ESR | Future Electronics |
Surface Mount Tantalum Capacitor, 33 uF, 25 V, ± 20%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
Low ESR MnO2,33 uF,25 V | AVX TPSE336M025R0175 | RS Americas |
Surface Mount Tantalum Capacitor, 33 uF, 25 V, � 20%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSE336M025R0175.?
Additional datasheets, footprints and schematics for TPSE336M025R0175. are listed on our Part Details page. You can also find images and similar parts to TPSE336M025R0175. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSE336M025R0175. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSE336M025R0175. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSE336M025R0175. fall under?
The TPSE336M025R0175. is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSE336M025R0175. when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSE336M025R0175. you can contact the distributor directly for product support, shipping queries etc.
Is the TPSE336M025R0175. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TPSE336M025R0175. have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for TPSE336M025R0175..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSE336M025R0175. often in real-time on the comparison pages.
What if I can't find stock of TPSE336M025R0175.?
You can fill out our help required form which you can use to request a quote for TPSE336M025R0175. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.