Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Compliant |
Capacitance | 220µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 0.05ohm |
RoHS Compliant | Yes |
Capacitor Tant, 220Uf, 10V, 0.05 Ohm, 0.2, 2917, Full Reel | Newark Electronics |
TPS Series 220 uF ▒20% 10 V SMT Low ESR Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 220 uF, 10 V, ± 20%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a TPSE227M010R0050?
Additional datasheets, footprints and schematics for TPSE227M010R0050 are listed on our Part Details page. You can also find images and similar parts to TPSE227M010R0050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSE227M010R0050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSE227M010R0050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSE227M010R0050 fall under?
The TPSE227M010R0050 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSE227M010R0050 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSE227M010R0050 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSE227M010R0050 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TPSE227M010R0050 have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for TPSE227M010R0050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSE227M010R0050 often in real-time on the comparison pages.
What if I can't find stock of TPSE227M010R0050?
You can fill out our help required form which you can use to request a quote for TPSE227M010R0050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.