Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$1.00
Capacitance | 220µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.1ohm |
Manufacturer Size Code | E |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Tps Tant Rohs Compliant: Yes |Kyocera Avx TPSE227K016T0100V | Newark Electronics |
Tantalum Capacitors 227 10% TOL 16V CASE e ESR 150 | Future Electronics |
Surface Mount Tantalum Capacitor, 220 uF, 16 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
Low ESR MnO2,220 uF,16 V | AVX TPSE227K016T0100V | RS Americas |
CAP, 220UF, 16V, TANT, CASE E | element14 |
Surface Mount Tantalum Capacitor, 220 uF, 16 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSE227K016T0100V?
Additional datasheets, footprints and schematics for TPSE227K016T0100V are listed on our Part Details page. You can also find images and similar parts to TPSE227K016T0100V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSE227K016T0100V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSE227K016T0100V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSE227K016T0100V fall under?
The TPSE227K016T0100V is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to TPSE227K016T0100V when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSE227K016T0100V you can contact the distributor directly for product support, shipping queries etc.
Is the TPSE227K016T0100V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSE227K016T0100V have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for TPSE227K016T0100V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSE227K016T0100V often in real-time on the comparison pages.
What if I can't find stock of TPSE227K016T0100V?
You can fill out our help required form which you can use to request a quote for TPSE227K016T0100V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.