Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$1.04
Capacitance | 220µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.05ohm |
Manufacturer Size Code | E |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
220UF 16V 10% E LOW ESR | TTI Europe |
Cap, 220Uf, 16V, Tant, Case E | Newark Electronics |
CAP, 220UF, 16V, TANT, CASE E | element14 |
Cap Tant Solid 220uF 16V E CASE 10% (7.3 X 4.3 X 4.1mm) T/R | Future Electronics |
Surface Mount Tantalum Capacitor, 220 uF, 16 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
Low ESR MnO2,220 uF,16 V | AVX TPSE227K016R0050V | RS Americas |
Surface Mount Tantalum Capacitor, 220 uF, 16 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSE227K016R0050V?
Additional datasheets, footprints and schematics for TPSE227K016R0050V are listed on our Part Details page. You can also find images and similar parts to TPSE227K016R0050V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSE227K016R0050V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSE227K016R0050V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSE227K016R0050V fall under?
The TPSE227K016R0050V is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to TPSE227K016R0050V when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSE227K016R0050V you can contact the distributor directly for product support, shipping queries etc.
Is the TPSE227K016R0050V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSE227K016R0050V have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for TPSE227K016R0050V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSE227K016R0050V often in real-time on the comparison pages.
What if I can't find stock of TPSE227K016R0050V?
You can fill out our help required form which you can use to request a quote for TPSE227K016R0050V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.