TPSE227K010H0100 Capacitors by KYOCERA AVX

CAPACITOR TANTALUM 220UF 10V 2917

Status: Unknown
Series: TPS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Low ESR

Where to Buy

Prices starting from US$3.62

Distributor Stock
Logo for Newark
Newark
from US$3.76
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$4.43
-
Buy Now
Logo for RS Americas
RS Americas
from US$3.62
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 220µF
Voltage Rating 10V
Product Range TPS Series
Capacitance Tolerance ± 10%
Packaging Tape & Reel
Tantalum Capacitor Case 2917 ^7343 Metric]
Operating Temperature Min -55°C

Alternative Descriptions

Capacitor, Tantalum, 220Uf, 10V, 2917 | Newark Electronics
Surface Mount Tantalum Capacitor, 220 uF, 10 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America
Low ESR MnO2,220 uF,10 V | AVX TPSE227K010H0100 | RS Americas
Surface Mount Tantalum Capacitor, 220 uF, 10 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPSE227K010H0100?

Additional datasheets, footprints and schematics for TPSE227K010H0100 are listed on our Part Details page. You can also find images and similar parts to TPSE227K010H0100 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPSE227K010H0100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSE227K010H0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPSE227K010H0100 fall under?

The TPSE227K010H0100 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TPSE227K010H0100 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPSE227K010H0100 you can contact the distributor directly for product support, shipping queries etc.

Is the TPSE227K010H0100 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPSE227K010H0100 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for TPSE227K010H0100.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPSE227K010H0100 often in real-time on the comparison pages.

What if I can't find stock of TPSE227K010H0100?

You can fill out our help required form which you can use to request a quote for TPSE227K010H0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay