Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Compliant |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.58
|
246
in stock
|
Buy Now | |
Future Electronics
from US$1.10
|
16,000
in stock
|
Buy Now | |
TTI Europe
from US$1.03
|
4,800
in stock
|
Buy Now | |
Avnet America
from US$3.54
|
400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.68
|
384
in stock
|
Buy Now | |
Rutronik
from US$0.71
|
-
|
Buy Now | |
Newark Electronics
from US$2.85
|
-
|
Buy Now | |
RS Americas
from US$1.04
|
-
|
Buy Now | |
element14
from US$3.25
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 0.3ohm |
RoHS Compliant | Yes |
TPS Series 22uF â–’20 % 35V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
22UF 35V 20% E LOW ESR | TTI Europe |
Surface Mount Tantalum Capacitor, 22 uF, 35 V, ± 20%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
Capacitor: tantalum | Transfer Multisort Elektronik |
Tantalum Capacitor 2917 22uF 35Vdc 20% | RS |
TC 22uF 35V 20% Case E 300mOhm | Rutronik |
Tantalum Capacitor, 22Uf, 35V, 0.3 Ohm, 0.2, 2917 | Newark Electronics |
Capacitor | RS Americas |
CAP, 22µF, 35V, 20%, 2917, SMD | element14 |
Surface Mount Tantalum Capacitor, 22 uF, 35 V, � 20%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSE226M035R0300.?
Additional datasheets, footprints and schematics for TPSE226M035R0300. are listed on our Part Details page. You can also find images and similar parts to TPSE226M035R0300. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSE226M035R0300. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSE226M035R0300. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSE226M035R0300. fall under?
The TPSE226M035R0300. is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSE226M035R0300. when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSE226M035R0300. you can contact the distributor directly for product support, shipping queries etc.
Is the TPSE226M035R0300. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TPSE226M035R0300. have stock available?
Authorised distributors including Future Electronics, TTI Europe, Avnet America, Transfer Multisort Elektronik and RS have stock available or on a lead time for TPSE226M035R0300..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSE226M035R0300. often in real-time on the comparison pages.
What if I can't find stock of TPSE226M035R0300.?
You can fill out our help required form which you can use to request a quote for TPSE226M035R0300. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.