Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Capacitance | 1500µF |
---|---|
Voltage Rating | 4V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.075ohm |
Manufacturer Size Code | E |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Capacitor tantalum TPS 2717 1500uF 4V | RS |
Surface Mount Tantalum Capacitor, Tps Series, 1500 F, 10%, 4 V, 2917 [7343 Metric], E Rohs Compliant: Yes |Kyocera Avx TPSE158K004R0075 | Newark Electronics |
Surface Mount Tantalum Capacitor, 1500 uF, 4 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
1500uF SMD Solid MnO2 Tantalum Electrolytic Capacitor, 4 V dc +/-10%, TPS Series | AVX TPSE158K004R0075 | RS Americas |
CAP, 1500µF, 4V, 10%, 2917, SMD | element14 |
Where can I find additional details, specifications and documents for a TPSE158K004R0075?
Additional datasheets, footprints and schematics for TPSE158K004R0075 are listed on our Part Details page. You can also find images and similar parts to TPSE158K004R0075 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSE158K004R0075 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSE158K004R0075 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSE158K004R0075 fall under?
The TPSE158K004R0075 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSE158K004R0075 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSE158K004R0075 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSE158K004R0075 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSE158K004R0075 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for TPSE158K004R0075.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSE158K004R0075 often in real-time on the comparison pages.
What if I can't find stock of TPSE158K004R0075?
You can fill out our help required form which you can use to request a quote for TPSE158K004R0075 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.