Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.72
|
926
in stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
20,000
in stock
|
Buy Now | |
element14
from US$0.99
|
20,000
in stock
|
Buy Now | |
Farnell
from US$0.73
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$3.68
|
11,200
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
9,600
in stock
|
Buy Now | |
Rutronik
from US$0.50
|
8,400
in stock
|
Buy Now | |
TTI Europe
from US$0.50
|
7,600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.46
|
1,470
in stock
|
Buy Now | |
RS Americas
from US$2.80
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.1ohm |
Manufacturer Size Code | E |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR Frequency | 100kHz |
External Depth | 4.3mm |
External Length / Height | 7.3mm |
External Width | 4.3mm |
Leakage Current | 16µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 2500 |
Tape Width | 12mm |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 16V |
Cap, 100Μf, 16V, 10%, Reel | Newark Electronics |
CAP, 100µF, 16V, 10%, REEL | element14 |
Surface Mount Tantalum Capacitor, 100 uF, 16 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
TPS Series 100uF ▒10 % 16 V SMT Low ESR Tantalum Chip Capacitor | Future Electronics |
TC 100uF 16V 10% Case E 100mOhm | Rutronik |
100UF 16V 10% E LOW ESR | TTI Europe |
Capacitor: tantalum | Transfer Multisort Elektronik |
Tantalum Capacitor 2917 100uF 16Vdc 10% | RS |
Capacitor | RS Americas |
Surface Mount Tantalum Capacitor, 100 uF, 16 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSE107K016R0100?
Additional datasheets, footprints and schematics for TPSE107K016R0100 are listed on our Part Details page. You can also find images and similar parts to TPSE107K016R0100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSE107K016R0100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSE107K016R0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSE107K016R0100 fall under?
The TPSE107K016R0100 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSE107K016R0100 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSE107K016R0100 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSE107K016R0100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSE107K016R0100 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Future Electronics have stock available or on a lead time for TPSE107K016R0100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSE107K016R0100 often in real-time on the comparison pages.
What if I can't find stock of TPSE107K016R0100?
You can fill out our help required form which you can use to request a quote for TPSE107K016R0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.