Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Compliant |
Capacitance | 100µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
ESR | 0.1ohm |
RoHS Compliant | Yes |
Capacitor, Tantalum, 100Uf, 16V, 2917 | Newark Electronics |
Cap Tant Solid 100uF 16V E CASE 10% (7.3 X 4.3 X 4.1mm) SMD 7343-43 T/R | Avnet America |
Low ESR MnO2,100 uF,16 V | AVX TPSE107K016H0100 | RS Americas |
Where can I find additional details, specifications and documents for a TPSE107K016H0100?
Additional datasheets, footprints and schematics for TPSE107K016H0100 are listed on our Part Details page. You can also find images and similar parts to TPSE107K016H0100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSE107K016H0100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSE107K016H0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSE107K016H0100 fall under?
The TPSE107K016H0100 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSE107K016H0100 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSE107K016H0100 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSE107K016H0100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TPSE107K016H0100 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TPSE107K016H0100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSE107K016H0100 often in real-time on the comparison pages.
What if I can't find stock of TPSE107K016H0100?
You can fill out our help required form which you can use to request a quote for TPSE107K016H0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.