Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Compliant |
Capacitance | 6.8µF |
---|---|
Voltage Rating | 50V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.6ohm |
RoHS Compliant | Yes |
Surface Mount Tantalum Capacitor, 6.8 uF, 50 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
6.8UF 50V 10% D LOW ESR | TTI Europe |
TPS Series 6.8 uF ▒10 % 50V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
Capacitor: tantalum | Transfer Multisort Elektronik |
Tantalum Capacitor, 6.8Uf, 50V, 0.6 Ohm, 0.1, 2917, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a TPSD685K050R0600.?
Additional datasheets, footprints and schematics for TPSD685K050R0600. are listed on our Part Details page. You can also find images and similar parts to TPSD685K050R0600. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSD685K050R0600. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSD685K050R0600. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSD685K050R0600. fall under?
The TPSD685K050R0600. is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSD685K050R0600. when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSD685K050R0600. you can contact the distributor directly for product support, shipping queries etc.
Is the TPSD685K050R0600. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TPSD685K050R0600. have stock available?
Authorised distributors including Avnet America, TTI Europe, Future Electronics, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for TPSD685K050R0600..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSD685K050R0600. often in real-time on the comparison pages.
What if I can't find stock of TPSD685K050R0600.?
You can fill out our help required form which you can use to request a quote for TPSD685K050R0600. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.