Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.91
|
2,120
in stock
|
Buy Now | |
Newark Electronics
from US$1.11
|
409
in stock
|
Buy Now | |
element14
from US$0.93
|
409
in stock
|
Buy Now | |
Farnell
from US$0.87
|
409
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
-
|
Buy Now | |
Avnet America
from US$0.97
|
-
|
Buy Now | |
TTI Europe
from US$0.77
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 470µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.06ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tantalum Capacitor 2917 470uF 6.3Vdc 10% | RS |
Surface Mount Tantalum Capacitor, Tps Series, 470 F, 10%, 6.3 V, 2917 [7343 Metric], D Rohs Compliant: Yes |Kyocera Avx TPSD477K006R0060 | Newark Electronics |
CAP, 470µF, 6.3V, 10%, 2917, SMD | element14 |
470 ╡F 6.3 V 2917 (7343 Metric) 60mOhm Molded Tantalum Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 470 uF, 6.3 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
470UF 6.3V 10% D LOW ESR | TTI Europe |
Surface Mount Tantalum Capacitor, 470 uF, 6.3 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSD477K006R0060?
Additional datasheets, footprints and schematics for TPSD477K006R0060 are listed on our Part Details page. You can also find images and similar parts to TPSD477K006R0060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSD477K006R0060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSD477K006R0060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSD477K006R0060 fall under?
The TPSD477K006R0060 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSD477K006R0060 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSD477K006R0060 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSD477K006R0060 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSD477K006R0060 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for TPSD477K006R0060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSD477K006R0060 often in real-time on the comparison pages.
What if I can't find stock of TPSD477K006R0060?
You can fill out our help required form which you can use to request a quote for TPSD477K006R0060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.