Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.01
Capacitance | 470µF |
---|---|
Capacitance Tolerance | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Dielectric Type | Tantalum |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
RoHS Compliant | Yes |
Capacitor tantalum TPS 2917 470uF 4V | RS |
Tantalum Capacitor, 470Uf, 4V, 0.045 Ohm, 0.1, 2917 | Newark Electronics |
TPS Series 470 uF â–’10 % 4 V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 470 uF, 4 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
470uF SMD Solid MnO2 Tantalum Electrolytic Capacitor, 4 V dc +/-10%, TPS Series | AVX TPSD477K004R0045 | RS Americas |
470UF 4V 10% D LOW ESR | TTI Europe |
Surface Mount Tantalum Capacitor, 470 uF, 4 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSD477K004R0045?
Additional datasheets, footprints and schematics for TPSD477K004R0045 are listed on our Part Details page. You can also find images and similar parts to TPSD477K004R0045 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSD477K004R0045 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSD477K004R0045 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSD477K004R0045 fall under?
The TPSD477K004R0045 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to TPSD477K004R0045 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSD477K004R0045 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSD477K004R0045 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TPSD477K004R0045 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for TPSD477K004R0045.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSD477K004R0045 often in real-time on the comparison pages.
What if I can't find stock of TPSD477K004R0045?
You can fill out our help required form which you can use to request a quote for TPSD477K004R0045 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.