TPSD476M020R0075 Capacitors by KYOCERA AVX

CAPACITOR TANT, 47UF, 20V, 0.075 OHM, 0.2, 2917, FULL REEL

Status: Unknown
Series: TPS Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.55

Distributor Stock
Logo for Newark
Newark
from US$0.55
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.73
2,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.06
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 47µF
Voltage Rating 20V
Tantalum Capacitor Case 2917 [7343 Metric]
Product Range TPS Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
RoHS Compliant Yes

Alternative Descriptions

TPS Series 2917 47 uF 20 V ▒20% Low ESR Tantalum Chip Capacitor | Future Electronics
Capacitor Tant, 47Uf, 20V, 0.075 Ohm, 0.2, 2917, Full Reel | Newark Electronics
Surface Mount Tantalum Capacitor, 47 uF, 20 V, ± 20%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America
Surface Mount Tantalum Capacitor, 47 uF, 20 V, � 20%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPSD476M020R0075?

Additional datasheets, footprints and schematics for TPSD476M020R0075 are listed on our Part Details page. You can also find images and similar parts to TPSD476M020R0075 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPSD476M020R0075 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSD476M020R0075 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPSD476M020R0075 fall under?

The TPSD476M020R0075 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TPSD476M020R0075 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPSD476M020R0075 you can contact the distributor directly for product support, shipping queries etc.

Is the TPSD476M020R0075 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TPSD476M020R0075 have stock available?

Authorised distributors including Future Electronics, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for TPSD476M020R0075.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPSD476M020R0075 often in real-time on the comparison pages.

What if I can't find stock of TPSD476M020R0075?

You can fill out our help required form which you can use to request a quote for TPSD476M020R0075 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay