TPSD476K020S0200 Capacitors by KYOCERA AVX

CAPACITOR TANT, 47UF, 20V, 0.2 OHM, 0.1, 2917

Status: Unknown
Series: TPS Series
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.47


Distributor Starting From Stock
Logo for Avnet America Avnet America US$0.55
-
Buy Now
Logo for Avnet Abacus Avnet Abacus -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 47µF
Voltage Rating 20V
Tantalum Capacitor Case 2917 [7343 Metric]
Product Range TPS Series
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C
ESR 0.2ohm
RoHS Compliant Yes

Alternative Descriptions

Capacitor Tant, 47Uf, 20V, 0.2 Ohm, 0.1, 2917 | Newark Electronics
Surface Mount Tantalum Capacitor, 47 uF, 20 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America
Surface Mount Tantalum Capacitor, 47 uF, 20 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPSD476K020S0200?

Additional datasheets, footprints and schematics for TPSD476K020S0200 are listed on our Part Details page. You can also find images and similar parts to TPSD476K020S0200 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPSD476K020S0200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSD476K020S0200 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPSD476K020S0200 fall under?

The TPSD476K020S0200 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TPSD476K020S0200 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPSD476K020S0200 you can contact the distributor directly for product support, shipping queries etc.

Is the TPSD476K020S0200 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TPSD476K020S0200 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for TPSD476K020S0200.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPSD476K020S0200 often in real-time on the comparison pages.

What if I can't find stock of TPSD476K020S0200?

You can fill out our help required form which you can use to request a quote for TPSD476K020S0200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay