Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.46
Capacitance | 47µF |
---|---|
Voltage Rating | 10V |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Packaging | Tape & Reel |
Tantalum Capacitor Case | 2917 ^7343 Metric] |
Operating Temperature Min | -55°C |
Surface Mount Tantalum Capacitor, Tps Series, 47 F, 10%, 10 V, 2917 [7343 Metric], D Rohs Compliant: Yes |Kyocera Avx TPSD476K010R0100 | Newark Electronics |
CAP, 47µF, 10V, 10%, 2917, SMD | element14 |
TPS Series 47 uF â–’10% 10 V SMT Low ESR Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 47 uF, 10 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, 47 uF, 10 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSD476K010R0100?
Additional datasheets, footprints and schematics for TPSD476K010R0100 are listed on our Part Details page. You can also find images and similar parts to TPSD476K010R0100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSD476K010R0100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSD476K010R0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSD476K010R0100 fall under?
The TPSD476K010R0100 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSD476K010R0100 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSD476K010R0100 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSD476K010R0100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSD476K010R0100 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for TPSD476K010R0100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSD476K010R0100 often in real-time on the comparison pages.
What if I can't find stock of TPSD476K010R0100?
You can fill out our help required form which you can use to request a quote for TPSD476K010R0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.