TPSD475K050R0700 Capacitors by KYOCERA AVX

TANTALUM CAPACITOR, 4.7UF, 50V, 0.7 OHM, 0.1, 2917, FULL REEL

Status: Unknown
Series: TPS Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.53

Distributor Stock
Logo for Newark
Newark
from US$1.63
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.62
500
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
-
500
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.53
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.63
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.07
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 4.7µF
Voltage Rating 50V
Tantalum Capacitor Case 2917 [7343 Metric]
Product Range TPS Series
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C
RoHS Compliant Yes

Alternative Descriptions

TPS Series 4.7 uF â–’10% 50V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics
Cap Tant Solid 4.7uF 50V D CASE 10% (7.3 X 4.3 X 2.9mm) SMD 7343-31 0.7 Ohm 125?C T/R | Avnet Asia
TC 4,7uF 50V 10% Case D 700mOhm | Rutronik
Tantalum Capacitor, 4.7Uf, 50V, 0.7 Ohm, 0.1, 2917, Full Reel | Newark Electronics
Surface Mount Tantalum Capacitor, 4.7 uF, 50 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America
4.7uF SMD Solid MnO2 Tantalum Electrolytic Capacitor, 50 V dc +/-10%, TPS Series | AVX TPSD475K050R0700 | RS Americas
Surface Mount Tantalum Capacitor, 4.7 uF, 50 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPSD475K050R0700?

Additional datasheets, footprints and schematics for TPSD475K050R0700 are listed on our Part Details page. You can also find images and similar parts to TPSD475K050R0700 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPSD475K050R0700 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSD475K050R0700 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPSD475K050R0700 fall under?

The TPSD475K050R0700 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TPSD475K050R0700 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPSD475K050R0700 you can contact the distributor directly for product support, shipping queries etc.

Is the TPSD475K050R0700 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TPSD475K050R0700 have stock available?

Authorised distributors including Future Electronics, Avnet Asia, Rutronik, Newark Electronics and Avnet America have stock available or on a lead time for TPSD475K050R0700.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPSD475K050R0700 often in real-time on the comparison pages.

What if I can't find stock of TPSD475K050R0700?

You can fill out our help required form which you can use to request a quote for TPSD475K050R0700 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay