TPSD336K020R0100 Capacitors by KYOCERA AVX

TANTALUM CAPACITOR, 33UF, 20V, 0.1 OHM, 0.1, 2917

Status: Unknown
Series: TPS Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.96

Distributor Stock
Logo for Farnell
Farnell
from US$0.96
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.29
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.17
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.52
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 33µF
Voltage Rating 20V
Tantalum Capacitor Case 2917 [7343 Metric]
Product Range TPS Series
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C
ESR 0.1ohm
RoHS Compliant Yes

Alternative Descriptions

Tantalum Capacitor, 33Uf, 20V, 0.1 Ohm, 0.1, 2917 | Newark Electronics
TPS Series 33 uF 20 V ▒10% Surface Mount Tantalum Chip Capacitor | Future Electronics
Surface Mount Tantalum Capacitor, 33 uF, 20 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America
CAP, TANT, 33UF, 20V, CASE D | Farnell
Surface Mount Tantalum Capacitor, 33 uF, 20 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPSD336K020R0100?

Additional datasheets, footprints and schematics for TPSD336K020R0100 are listed on our Part Details page. You can also find images and similar parts to TPSD336K020R0100 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPSD336K020R0100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSD336K020R0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPSD336K020R0100 fall under?

The TPSD336K020R0100 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TPSD336K020R0100 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPSD336K020R0100 you can contact the distributor directly for product support, shipping queries etc.

Is the TPSD336K020R0100 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TPSD336K020R0100 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for TPSD336K020R0100.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPSD336K020R0100 often in real-time on the comparison pages.

What if I can't find stock of TPSD336K020R0100?

You can fill out our help required form which you can use to request a quote for TPSD336K020R0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay