Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Compliant |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.57
|
125
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
13,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
182
in stock
|
Buy Now | |
Avnet Asia
-
|
2,500
in stock
|
Buy Now | |
Rutronik
from US$0.41
|
-
|
Buy Now | |
Avnet America
from US$1.81
|
-
|
Buy Now | |
RS Americas
from US$1.84
|
-
|
Buy Now | |
element14
from US$0.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 220µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 0.1ohm |
RoHS Compliant | Yes |
TPS Series 220 uF â–’20 % 10V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
Tantalum Capacitor, 220Uf, 10V, 0.1 Ohm, 0.2, 2917 | Newark Electronics |
Tantalum Capacitor 2917 220uF 10Vdc 20% | RS |
Surface Mount Tantalum Capacitor, 220 uF, 10 V, ± 20%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet Asia |
TC 220uF 10V 20% Case D 100mOhm | Rutronik |
Low ESR MnO2,220 uF,10 V | AVX TPSD227M010R0100 | RS Americas |
CAP, 220µF, 10V, 20%, 2917, SMD | element14 |
Surface Mount Tantalum Capacitor, 220 uF, 10 V, � 20%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSD227M010R0100.?
Additional datasheets, footprints and schematics for TPSD227M010R0100. are listed on our Part Details page. You can also find images and similar parts to TPSD227M010R0100. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSD227M010R0100. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSD227M010R0100. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSD227M010R0100. fall under?
The TPSD227M010R0100. is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSD227M010R0100. when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSD227M010R0100. you can contact the distributor directly for product support, shipping queries etc.
Is the TPSD227M010R0100. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TPSD227M010R0100. have stock available?
Authorised distributors including Future Electronics, Newark Electronics, RS, Avnet Asia and Rutronik have stock available or on a lead time for TPSD227M010R0100..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSD227M010R0100. often in real-time on the comparison pages.
What if I can't find stock of TPSD227M010R0100.?
You can fill out our help required form which you can use to request a quote for TPSD227M010R0100. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.