TPSD227K006R0100 Capacitors by KYOCERA AVX

TANTALUM CAPACITOR, 220UF, 6.3V, 0.1 OHM, 0.1, 2917, FULL REEL

Status: Unknown
Series: TPS Series
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.39


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$1.10
13,000
Buy Now
Logo for Avnet America Avnet America US$0.41
13,000
Buy Now
Logo for Rutronik Rutronik US$0.45
-
Buy Now
Logo for element14 element14 US$1.33
-
Buy Now
Logo for TTI Europe TTI Europe US$0.56
-
Buy Now
Logo for Avnet Asia Avnet Asia -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 220µF
Voltage Rating 6.3V
Tantalum Capacitor Case 2917 [7343 Metric]
Product Range TPS Series
Capacitance Tolerance ± 10%
ESR 0.1ohm
No. of Pins 2Pins
RoHS Compliant Yes

Alternative Descriptions

Cap 220Uf 6.3Vdc 10% 7.3 X 4.3 X 2.9Mm Smd 7343-31 1% Rohs Compliant: Yes |Kyocera Avx TPSD227K006R0100 | Newark Electronics
Surface Mount Tantalum Capacitor, 220 uF, 6.3 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America
TC 220uF 6,3V 10% Case D 100mOhm | Rutronik
TPS Series 220uF ▒10 % 6.3V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics
CAP, 220µF, 6.3V, 10%, 2917, SMD | element14
220UF 6.3V 10% D LOW ESR | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPSD227K006R0100?

Additional datasheets, footprints and schematics for TPSD227K006R0100 are listed on our Part Details page. You can also find images and similar parts to TPSD227K006R0100 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPSD227K006R0100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSD227K006R0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPSD227K006R0100 fall under?

The TPSD227K006R0100 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TPSD227K006R0100 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPSD227K006R0100 you can contact the distributor directly for product support, shipping queries etc.

Is the TPSD227K006R0100 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TPSD227K006R0100 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Rutronik, Future Electronics and element14 have stock available or on a lead time for TPSD227K006R0100.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPSD227K006R0100 often in real-time on the comparison pages.

What if I can't find stock of TPSD227K006R0100?

You can fill out our help required form which you can use to request a quote for TPSD227K006R0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay