Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 22µF |
---|---|
Capacitance Tolerance | ± 20% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Dielectric Type | Tantalum |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR | 0.2ohm |
RoHS Compliant | Yes |
TPS Series 22 uF ▒20 % 35 V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
TC 22uF 35V 20% Case D 200mOhm | Rutronik |
Capacitor, Tantalum, 22Uf, 35V, 2917 | Newark Electronics |
Surface Mount Tantalum Capacitor, 22 uF, 35 V, ± 20%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, 22 uF, 35 V, � 20%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSD226M035R0200?
Additional datasheets, footprints and schematics for TPSD226M035R0200 are listed on our Part Details page. You can also find images and similar parts to TPSD226M035R0200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSD226M035R0200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSD226M035R0200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSD226M035R0200 fall under?
The TPSD226M035R0200 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to TPSD226M035R0200 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSD226M035R0200 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSD226M035R0200 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TPSD226M035R0200 have stock available?
Authorised distributors including Future Electronics, Rutronik, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for TPSD226M035R0200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSD226M035R0200 often in real-time on the comparison pages.
What if I can't find stock of TPSD226M035R0200?
You can fill out our help required form which you can use to request a quote for TPSD226M035R0200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.