TPSD157K016R0150. Capacitors by KYOCERA AVX

TANTALUM CAPACITOR, 150UF, 16V, 0.15 OHM, 0.1, 2917, FULL REEL

Status: Unknown
Series: TPS Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.52

Distributor Stock
Logo for Future Electronics
Future Electronics
from US$0.74
1,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.52
182,000
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
-
2,500
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.55
-
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.18
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.68
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 150µF
Voltage Rating 16V
Tantalum Capacitor Case 2917 [7343 Metric]
Product Range TPS Series
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C
RoHS Compliant Yes

Alternative Descriptions

Surface Mount Tantalum Capacitor, 150 uF, 16 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America
TPS Series 150 uF â–’10 % 16V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics
TC 150uF 16V 10% Case D 150mOhm | Rutronik
Tantalum Capacitor, 150Uf, 16V, 0.15 Ohm, 0.1, 2917, Full Reel | Newark Electronics
150UF 16V 10% D LOW ESR | TTI Europe
Surface Mount Tantalum Capacitor, 150 uF, 16 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPSD157K016R0150.?

Additional datasheets, footprints and schematics for TPSD157K016R0150. are listed on our Part Details page. You can also find images and similar parts to TPSD157K016R0150. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPSD157K016R0150. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSD157K016R0150. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPSD157K016R0150. fall under?

The TPSD157K016R0150. is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TPSD157K016R0150. when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPSD157K016R0150. you can contact the distributor directly for product support, shipping queries etc.

Is the TPSD157K016R0150. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TPSD157K016R0150. have stock available?

Authorised distributors including Avnet America, Future Electronics, Avnet Asia, Rutronik and Newark Electronics have stock available or on a lead time for TPSD157K016R0150..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPSD157K016R0150. often in real-time on the comparison pages.

What if I can't find stock of TPSD157K016R0150.?

You can fill out our help required form which you can use to request a quote for TPSD157K016R0150. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay