Capacitance | 150µF |
---|---|
Capacitance Tolerance | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Dielectric Type | Tantalum |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
RoHS Compliant | Yes |
Surface Mount Tantalum Capacitor, Tps Series, 150 F, 10%, 6.3 V, 2917 [7343 Metric], D Rohs Compliant: Yes |Kyocera Avx TPSD157K006R0125 | Newark Electronics |
CAP, 150µF, 6.3V, 10%, 2917, SMD | element14 |
TPS Series 150 uF ▒10% 6.3V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 150 uF, 6.3 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
150uF SMD Solid MnO2 Tantalum Electrolytic Capacitor, 6.3 VDC +/-10%, TPS Series | AVX TPSD157K006R0125 | RS Americas |
Surface Mount Tantalum Capacitor, 150 uF, 6.3 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSD157K006R0125?
Additional datasheets, footprints and schematics for TPSD157K006R0125 are listed on our Part Details page. You can also find images and similar parts to TPSD157K006R0125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSD157K006R0125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSD157K006R0125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSD157K006R0125 fall under?
The TPSD157K006R0125 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to TPSD157K006R0125 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSD157K006R0125 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSD157K006R0125 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TPSD157K006R0125 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for TPSD157K006R0125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSD157K006R0125 often in real-time on the comparison pages.
What if I can't find stock of TPSD157K006R0125?
You can fill out our help required form which you can use to request a quote for TPSD157K006R0125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.