Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Compliant |
Prices starting from US$0.45
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.59 |
185
|
Buy Now | |
Future Electronics | US$0.64 |
1,500
|
Buy Now | |
Rapid Electronics | US$0.96 |
281
|
Buy Now | |
Chip One Stop | US$0.99 |
281
|
Buy Now | |
Rutronik | US$0.53 |
-
|
Buy Now | |
Newark Electronics | US$0.94 |
-
|
Buy Now | |
Avnet America | US$1.34 |
-
|
Buy Now | |
RS Americas | US$0.45 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
Capacitance | 15µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
TPS Series 15 uF ▒20% 35V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
Tantalum Capacitors-Solid SMD 15uF 35V 20% L ESR | Rapid Electronics |
Tantalum Capacitor 2917 15uF 35Vdc 20% | RS |
TC 15uF 35V 20% Case D 300mOhm | Rutronik |
Tantalum Capacitor, 15Uf, 35V, 0.3 Ohm, 0.2, 2917, Full Reel | Newark Electronics |
Surface Mount Tantalum Capacitor, 15 uF, 35 V, ± 20%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
Capacitor, Tantalum, Cap 15 uF, Tol 20%,Vol-Rtg 35 VDC, SMT,7343,Low ESR, Tape & Reel | AVX TPSD156M035R0300 | RS Americas |
Where can I find additional details, specifications and documents for a TPSD156M035R0300?
Additional datasheets, footprints and schematics for TPSD156M035R0300 are listed on our Part Details page. You can also find images and similar parts to TPSD156M035R0300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSD156M035R0300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSD156M035R0300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSD156M035R0300 fall under?
The TPSD156M035R0300 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSD156M035R0300 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSD156M035R0300 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSD156M035R0300 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TPSD156M035R0300 have stock available?
Authorised distributors including Future Electronics, Rapid Electronics, Chip One Stop, RS and Rutronik have stock available or on a lead time for TPSD156M035R0300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSD156M035R0300 often in real-time on the comparison pages.
What if I can't find stock of TPSD156M035R0300?
You can fill out our help required form which you can use to request a quote for TPSD156M035R0300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.