Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.29
|
200
in stock
|
Buy Now | |
TTI Europe
from US$0.48
|
5,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
1,625
in stock
|
Buy Now | |
element14
from US$0.55
|
1,625
in stock
|
Buy Now | |
Farnell
from US$0.52
|
1,625
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.40
|
641
in stock
|
Buy Now | |
Future Electronics
from US$0.47
|
-
|
Buy Now | |
Avnet America
from US$1.51
|
-
|
Buy Now | |
RS Americas
from US$1.62
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.15ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
100UF 16V 20% D LOW ESR | TTI Europe |
Cap, 100Μf, 16V, 20% Rohs Compliant: Yes |Kyocera Avx TPSD107M016R0150 | Newark Electronics |
CAP, 100µF, 16V, 20% | element14 |
Capacitor: tantalum | Transfer Multisort Elektronik |
Tantalum Capacitor 2917 100uF 16Vdc 20% | RS |
TPS Series 100uF ▒20 % 16V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 100 uF, 16 V, ± 20%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
Low ESR MnO2,100 uF,16 V | AVX TPSD107M016R0150 | RS Americas |
Surface Mount Tantalum Capacitor, 100 uF, 16 V, � 20%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSD107M016R0150?
Additional datasheets, footprints and schematics for TPSD107M016R0150 are listed on our Part Details page. You can also find images and similar parts to TPSD107M016R0150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSD107M016R0150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSD107M016R0150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSD107M016R0150 fall under?
The TPSD107M016R0150 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSD107M016R0150 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSD107M016R0150 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSD107M016R0150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSD107M016R0150 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TPSD107M016R0150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSD107M016R0150 often in real-time on the comparison pages.
What if I can't find stock of TPSD107M016R0150?
You can fill out our help required form which you can use to request a quote for TPSD107M016R0150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.