TPSD107M010S0100 Capacitors by KYOCERA AVX

TANTALUM CAPACITOR 100UF 10V 0.1 OHM 0.2 2917 FULL REEL

Status: Unknown
Series: TPS Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Low ESR • Low ESR series of robust Mn02 solid electrolyte capacitors • CV range: 0.15-1500μF / 2.5-50V • 14 case sizes available • Power supply applications

Prices starting from US$0.94


Distributor Starting From Stock
Logo for Future Electronics Future Electronics US$0.95
-
Buy Now
Logo for RS Americas RS Americas US$0.94
-
Buy Now
Logo for Avnet America Avnet America -
-
Buy Now
Logo for Avnet Abacus Avnet Abacus -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 100µF
Voltage Rating 10V
Tantalum Capacitor Case 2917 ^7343 Metric]
Product Range TPS Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C

Alternative Descriptions

Tantalum Capacitor, 100Uf, 10V, 0.1 Ohm, 0.2, 2917, Full Reel | Newark Electronics
Cap Tant Solid 100uF 10V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.1 | Future Electronics
Low ESR MnO2,100 uF,10 V | AVX TPSD107M010S0100 | RS Americas
Surface Mount Tantalum Capacitor, 100 uF, 10 V, ± 20%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America
Surface Mount Tantalum Capacitor, 100 uF, 10 V, � 20%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPSD107M010S0100?

Additional datasheets, footprints and schematics for TPSD107M010S0100 are listed on our Part Details page. You can also find images and similar parts to TPSD107M010S0100 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPSD107M010S0100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSD107M010S0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPSD107M010S0100 fall under?

The TPSD107M010S0100 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TPSD107M010S0100 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPSD107M010S0100 you can contact the distributor directly for product support, shipping queries etc.

Is the TPSD107M010S0100 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPSD107M010S0100 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, RS Americas, Avnet America and Avnet Abacus have stock available or on a lead time for TPSD107M010S0100.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPSD107M010S0100 often in real-time on the comparison pages.

What if I can't find stock of TPSD107M010S0100?

You can fill out our help required form which you can use to request a quote for TPSD107M010S0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay