Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Compliant |
Capacitance | 100µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Capacitor Tant, 100Uf 16V, 0.125 Ohm, 0.1, 2917, Full Reel | Newark Electronics |
TPS Series 2917 100 uF 16 V ▒10% Low ESR Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 100 uF, 16 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a TPSD107K016S0125?
Additional datasheets, footprints and schematics for TPSD107K016S0125 are listed on our Part Details page. You can also find images and similar parts to TPSD107K016S0125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSD107K016S0125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSD107K016S0125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSD107K016S0125 fall under?
The TPSD107K016S0125 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSD107K016S0125 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSD107K016S0125 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSD107K016S0125 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TPSD107K016S0125 have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for TPSD107K016S0125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSD107K016S0125 often in real-time on the comparison pages.
What if I can't find stock of TPSD107K016S0125?
You can fill out our help required form which you can use to request a quote for TPSD107K016S0125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.