Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.67
|
1,500
in stock
|
Buy Now | |
Future Electronics
from US$0.37
|
34,000
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
26,500
in stock
|
Buy Now | |
Rutronik
from US$0.35
|
21,000
in stock
|
Buy Now | |
TTI Europe
from US$0.38
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
1,500
in stock
|
Buy Now | |
element14
from US$1.15
|
1,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
53
in stock
|
Buy Now | |
Avnet Abacus
-
|
24,000
in stock
|
Buy Now | |
RS Americas
from US$0.66
|
-
|
Buy Now | |
Distrelec
from US$0.46
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.15ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR Frequency | 100kHz |
External Depth | 4.3mm |
External Length / Height | 2.9mm |
External Width | 7.3mm |
Leakage Current | 16µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 2500 |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 16V |
TPS Series 100 uF ▒10 % 16V SMT Low ESR Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 100 uF, 16 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
TC 100uF 16V 10% Case D 150mOhm | Rutronik |
100UF 16V 10% D LOW ESR | TTI Europe |
Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 16 V, 2917 [7343 Metric], D Rohs Compliant: Yes |Kyocera Avx TPSD107K016R0150 | Newark Electronics |
CAP, 100µF, 16V, 10%, 2917, REEL | element14 |
Capacitor: tantalum | Transfer Multisort Elektronik |
Surface Mount Tantalum Capacitor, 100 uF, 16 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Capacitor | RS Americas |
AVX Tantalum Capacitor, 100uF, 16V, 10% | Distrelec |
Where can I find additional details, specifications and documents for a TPSD107K016R0150?
Additional datasheets, footprints and schematics for TPSD107K016R0150 are listed on our Part Details page. You can also find images and similar parts to TPSD107K016R0150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSD107K016R0150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSD107K016R0150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSD107K016R0150 fall under?
The TPSD107K016R0150 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSD107K016R0150 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSD107K016R0150 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSD107K016R0150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSD107K016R0150 have stock available?
Authorised distributors including Future Electronics, Avnet America, Rutronik, TTI Europe and Newark Electronics have stock available or on a lead time for TPSD107K016R0150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSD107K016R0150 often in real-time on the comparison pages.
What if I can't find stock of TPSD107K016R0150?
You can fill out our help required form which you can use to request a quote for TPSD107K016R0150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.