Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.33
|
1,185
in stock
|
Buy Now | |
TTI Europe
from US$0.47
|
60,500
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
25,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.53
|
1,764
in stock
|
Buy Now | |
RS Americas
from US$0.37
|
978
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
442
in stock
|
Buy Now | |
element14
from US$0.63
|
442
in stock
|
Buy Now | |
Farnell
from US$0.65
|
442
in stock
|
Buy Now | |
Rutronik
from US$0.53
|
-
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.3ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 500 |
10UF 35V 10% D LOW ESR | TTI Europe |
TPS Series 10 uF ▒10 % 35V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
Capacitor: tantalum | Transfer Multisort Elektronik |
Capacitor tantalum TPS 2917 10uF 35V | RS |
Capacitor, 10 uF, 35 V @ 85C, 46 V @ 85C, +/- 10%, D, Solderable, 3.5 uA (Max.) | AVX TPSD106K035R0300 | RS Americas |
Cap, 10Μf, 35V, 10%, 2917, Reel | Newark Electronics |
CAP, 10µF, 35V, 10%, 2917, REEL | element14 |
TC 10uF 35V 10% Case D 300mOhm | Rutronik |
Surface Mount Tantalum Capacitor, 10 uF, 35 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, 10 uF, 35 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSD106K035R0300?
Additional datasheets, footprints and schematics for TPSD106K035R0300 are listed on our Part Details page. You can also find images and similar parts to TPSD106K035R0300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSD106K035R0300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSD106K035R0300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSD106K035R0300 fall under?
The TPSD106K035R0300 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSD106K035R0300 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSD106K035R0300 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSD106K035R0300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSD106K035R0300 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Transfer Multisort Elektronik, RS and RS Americas have stock available or on a lead time for TPSD106K035R0300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSD106K035R0300 often in real-time on the comparison pages.
What if I can't find stock of TPSD106K035R0300?
You can fill out our help required form which you can use to request a quote for TPSD106K035R0300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.