Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.39
|
No stock
|
Buy Now | |
TTI Europe
from US$0.49
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.93
|
-
|
Buy Now | |
Future Electronics
from US$0.29
|
-
|
Buy Now | |
Avnet America
from US$0.66
|
-
|
Buy Now | |
RS Americas
from US$0.72
|
-
|
Buy Now | |
element14
from US$0.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.6ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 2312 [6032 Metric] |
4.7UF 35V 20% C LOW ESR | TTI Europe |
Capacitor Tant, 4.7Uf, 35V, 0.6 Ohm, 0.2, 2312 | Newark Electronics |
TPS Series 4.7 uF ▒20 % 35 V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 4.7 uF, 35 V, ± 20%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
Low ESR MnO2,4.7 uF,35 V | AVX TPSC475M035R0600 | RS Americas |
CAP, 4.7µF, 35V, 20%, 2312 | element14 |
Surface Mount Tantalum Capacitor, 4.7 uF, 35 V, � 20%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSC475M035R0600?
Additional datasheets, footprints and schematics for TPSC475M035R0600 are listed on our Part Details page. You can also find images and similar parts to TPSC475M035R0600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSC475M035R0600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSC475M035R0600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSC475M035R0600 fall under?
The TPSC475M035R0600 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSC475M035R0600 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSC475M035R0600 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSC475M035R0600 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSC475M035R0600 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for TPSC475M035R0600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSC475M035R0600 often in real-time on the comparison pages.
What if I can't find stock of TPSC475M035R0600?
You can fill out our help required form which you can use to request a quote for TPSC475M035R0600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.