Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.73
|
4,130
in stock
|
Buy Now | |
TTI Europe
from US$0.29
|
14,000
in stock
|
Buy Now | |
element14
from US$0.56
|
1,480
in stock
|
Buy Now | |
Farnell
from US$0.53
|
1,480
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
743
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
500
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
500
in stock
|
Buy Now | |
Avnet Asia
-
|
2,500
in stock
|
Buy Now | |
Rutronik
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$1.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.6ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2312 [6032 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR Frequency | 100kHz |
External Depth | 3.2mm |
External Length / Height | 2.5mm |
External Width | 3.2mm |
Leakage Current | 1.6µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 2500 |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 35V |
4.7UF 35V 10% C LOW ESR | TTI Europe |
Tantalum Capacitor 2312 4.7uF 35Vdc 10% | RS |
CAP, 4.7µF, 35V, 10%, 2312, SMD | element14 |
Capacitor: tantalum | Transfer Multisort Elektronik |
Tantalum Capacitor, 4.7Uf, 35V, 0.6 Ohm, 0.1, 2312 | Newark Electronics |
TPS Series 4.7 uF ▒10 % 35V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 4.7 uF, 35 V, ± 10%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet Asia |
TC 4,7uF 35V 10% Case C 600mOhm | Rutronik |
Capacitor | RS Americas |
Surface Mount Tantalum Capacitor, 4.7 uF, 35 V, � 10%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSC475K035R0600?
Additional datasheets, footprints and schematics for TPSC475K035R0600 are listed on our Part Details page. You can also find images and similar parts to TPSC475K035R0600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSC475K035R0600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSC475K035R0600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSC475K035R0600 fall under?
The TPSC475K035R0600 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSC475K035R0600 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSC475K035R0600 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSC475K035R0600 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSC475K035R0600 have stock available?
Authorised distributors including TTI Europe, RS, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TPSC475K035R0600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSC475K035R0600 often in real-time on the comparison pages.
What if I can't find stock of TPSC475K035R0600?
You can fill out our help required form which you can use to request a quote for TPSC475K035R0600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.