Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Capacitance | 330µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.08ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
330UF 6.3V 20% C LOW ESR | TTI Europe |
Surface Mount Tantalum Capacitor, 330 uF, 6.3 V, ± 20%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, Tps Series, 330 F, 20%, 6.3 V, 2312 [6032 Metric], C Rohs Compliant: Yes |Kyocera Avx TPSC337M006R0080 | Newark Electronics |
CAP, 330µF, 6.3V, 20%, 2312 | element14 |
TPS Series 330 uF ▒20 % 6.3 V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
Where can I find additional details, specifications and documents for a TPSC337M006R0080?
Additional datasheets, footprints and schematics for TPSC337M006R0080 are listed on our Part Details page. You can also find images and similar parts to TPSC337M006R0080 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSC337M006R0080 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSC337M006R0080 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSC337M006R0080 fall under?
The TPSC337M006R0080 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSC337M006R0080 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSC337M006R0080 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSC337M006R0080 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSC337M006R0080 have stock available?
Authorised distributors including TTI Europe, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPSC337M006R0080.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSC337M006R0080 often in real-time on the comparison pages.
What if I can't find stock of TPSC337M006R0080?
You can fill out our help required form which you can use to request a quote for TPSC337M006R0080 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.