Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.47
|
No stock
|
Buy Now | |
TTI Europe
from US$0.33
|
6,000
in stock
|
Buy Now | |
Rutronik
from US$0.19
|
-
|
Buy Now | |
Future Electronics
from US$0.31
|
-
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now | |
RS Americas
from US$0.73
|
-
|
Buy Now | |
element14
from US$0.54
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 33µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 0.3ohm |
RoHS Compliant | Yes |
33UF 16V 20% C LOW ESR | TTI Europe |
TC 33uF 16V 20% Case C 300mOhm | Rutronik |
Tantalum Capacitor, 33Uf, 16V, 0.3 Ohm, 0.2, 2312, Full Reel | Newark Electronics |
TPS Series 33 uF â–’20% 16 V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 33 uF, 16 V, ± 20%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
Capacitor, 33 uF, 16 VDC, 20 V @ 85 C, +/- 20%, C, Surface Mount, 5.3 uA (Max.) | AVX TPSC336M016R0300 | RS Americas |
Surface Mount Tantalum Capacitor, 33 uF, 16 V, � 20%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSC336M016R0300?
Additional datasheets, footprints and schematics for TPSC336M016R0300 are listed on our Part Details page. You can also find images and similar parts to TPSC336M016R0300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSC336M016R0300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSC336M016R0300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSC336M016R0300 fall under?
The TPSC336M016R0300 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSC336M016R0300 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSC336M016R0300 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSC336M016R0300 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TPSC336M016R0300 have stock available?
Authorised distributors including TTI Europe, Rutronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for TPSC336M016R0300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSC336M016R0300 often in real-time on the comparison pages.
What if I can't find stock of TPSC336M016R0300?
You can fill out our help required form which you can use to request a quote for TPSC336M016R0300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.