TPSC336M010R0150 Capacitors by KYOCERA AVX

TANTALUM CAPACITOR, 33UF, 10V, 0.15 OHM, 0.2, 2312, FULL REEL

Status: Unknown
Series: TPS Series
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.64


Distributor Starting From Stock
Logo for Future Electronics Future Electronics US$0.64
-
Buy Now
Logo for Avnet America Avnet America -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 33µF
Voltage Rating 10V
Tantalum Capacitor Case 2312 [6032 Metric]
Product Range TPS Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
RoHS Compliant Yes

Alternative Descriptions

TPS Series 3.3 uF ▒20 % 10 V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics
Surface Mount Tantalum Capacitor, 33 uF, 10 V, ± 20%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPSC336M010R0150?

Additional datasheets, footprints and schematics for TPSC336M010R0150 are listed on our Part Details page. You can also find images and similar parts to TPSC336M010R0150 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPSC336M010R0150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSC336M010R0150 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPSC336M010R0150 fall under?

The TPSC336M010R0150 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TPSC336M010R0150 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPSC336M010R0150 you can contact the distributor directly for product support, shipping queries etc.

Is the TPSC336M010R0150 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TPSC336M010R0150 have stock available?

Authorised distributors including Future Electronics and Avnet America have stock available or on a lead time for TPSC336M010R0150.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPSC336M010R0150 often in real-time on the comparison pages.

What if I can't find stock of TPSC336M010R0150?

You can fill out our help required form which you can use to request a quote for TPSC336M010R0150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay