TPSC335K035R0700 Passive Components by KYOCERA AVX

CAPACITOR TANT, 3.3UF, 35V, 0.7 OHM, 0.1, 2312

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.27


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.36
-
Buy Now
Logo for Future Electronics Future Electronics US$0.28
-
Buy Now
Logo for RS Americas RS Americas US$1.44
-
Buy Now
Logo for Avnet America Avnet America -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 3.3µF
Capacitance Tolerance ± 10%
Capacitor Case Style 2312 [6032 Metric]
Capacitor Dielectric Type Tantalum
Capacitor Mounting SMD
Capacitor Terminals SMD
ESR 0.7ohm
RoHS Compliant Yes

Alternative Descriptions

Capacitor tantalum TPS 2312 3.3uF 35V | RS
Capacitor Tant, 3.3Uf, 35V, 0.7 Ohm, 0.1, 2312 | Newark Electronics
TPS Series 3.3 uF ▒10 % 35 V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics
3.3uF SMD Solid MnO2 Tantalum Electrolytic Capacitor, 35 V dc +/-10%, TPS Series | AVX TPSC335K035R0700 | RS Americas
Surface Mount Tantalum Capacitor, 3.3 uF, 35 V, ± 10%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPSC335K035R0700?

Additional datasheets, footprints and schematics for TPSC335K035R0700 are listed on our Part Details page. You can also find images and similar parts to TPSC335K035R0700 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPSC335K035R0700 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSC335K035R0700 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPSC335K035R0700 fall under?

The TPSC335K035R0700 is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to TPSC335K035R0700 when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPSC335K035R0700 you can contact the distributor directly for product support, shipping queries etc.

Is the TPSC335K035R0700 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TPSC335K035R0700 have stock available?

Authorised distributors including RS, Newark Electronics, Future Electronics, RS Americas and Avnet America have stock available or on a lead time for TPSC335K035R0700.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPSC335K035R0700 often in real-time on the comparison pages.

What if I can't find stock of TPSC335K035R0700?

You can fill out our help required form which you can use to request a quote for TPSC335K035R0700 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay