TPSC156M035R0450 Capacitors by KYOCERA AVX

CAPACITOR, TANTALUM, 15UF, 35V, 2312

Status: Unknown
Series: TPS Series
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.45


Distributor Starting From Stock
Logo for Future Electronics Future Electronics US$0.45
-
Buy Now
Logo for Avnet America Avnet America US$0.71
-
Buy Now
Logo for Avnet Asia Avnet Asia -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 15µF
Voltage Rating 35V
Tantalum Capacitor Case 2312 [6032 Metric]
Product Range TPS Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
ESR 0.45ohm
RoHS Compliant Yes

Alternative Descriptions

Capacitor, Tantalum, 15Uf, 35V, 2312 | Newark Electronics
TPS Series 15 uF ▒20 % 35 V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics
Surface Mount Tantalum Capacitor, 15 uF, 35 V, ± 20%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPSC156M035R0450?

Additional datasheets, footprints and schematics for TPSC156M035R0450 are listed on our Part Details page. You can also find images and similar parts to TPSC156M035R0450 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPSC156M035R0450 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSC156M035R0450 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPSC156M035R0450 fall under?

The TPSC156M035R0450 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TPSC156M035R0450 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPSC156M035R0450 you can contact the distributor directly for product support, shipping queries etc.

Is the TPSC156M035R0450 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TPSC156M035R0450 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for TPSC156M035R0450.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPSC156M035R0450 often in real-time on the comparison pages.

What if I can't find stock of TPSC156M035R0450?

You can fill out our help required form which you can use to request a quote for TPSC156M035R0450 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay