TPSC156K025R0300 Capacitors by KYOCERA AVX

CAP 15µF 25V 10% 2312 SMD

Status: Unknown
Series: TPS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.50

Distributor Stock
Logo for Farnell
Farnell
from US$0.51
288
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.47
288
in stock
Buy Now
Logo for element14
element14
from US$0.50
288
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.73
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.51
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 15µF
Voltage Rating 25V
Tantalum Capacitor Case 2312 [6032 Metric]
Product Range TPS Series
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C
Operating Temperature Max 125°C
ESR 0.3ohm
Manufacturer Size Code C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)
Capacitance Tolerance ± ± 10%
Capacitor Case Style 2312 [6032 Metric]
Capacitor Mounting SMD
Capacitor Terminals SMD
External Depth 2.6mm
External Length / Height 6mm
External Width 3.2mm
Leakage Current 3.8µA
No. of Pins 2Pins
Operating Temperature Range -55°C to +125°C
Tolerance + 10%
Tolerance - 10%
Voltage Rating V DC 25V

Alternative Descriptions

Surface Mount Tantalum Capacitor, Tps Series, 15 F, 10%, 25 V, 2312 [6032 Metric], C Rohs Compliant: Yes |Kyocera Avx TPSC156K025R0300 | Newark Electronics
CAP, 15µF, 25V, 10%, 2312, SMD | element14
Surface Mount Tantalum Capacitor, 15 uF, 25 V, ± 10%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America
15UF 25V 10% C LOW ESR | TTI Europe
Surface Mount Tantalum Capacitor, 15 uF, 25 V, � 10%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPSC156K025R0300?

Additional datasheets, footprints and schematics for TPSC156K025R0300 are listed on our Part Details page. You can also find images and similar parts to TPSC156K025R0300 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPSC156K025R0300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSC156K025R0300 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPSC156K025R0300 fall under?

The TPSC156K025R0300 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TPSC156K025R0300 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPSC156K025R0300 you can contact the distributor directly for product support, shipping queries etc.

Is the TPSC156K025R0300 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPSC156K025R0300 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for TPSC156K025R0300.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPSC156K025R0300 often in real-time on the comparison pages.

What if I can't find stock of TPSC156K025R0300?

You can fill out our help required form which you can use to request a quote for TPSC156K025R0300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay