Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Capacitance | 15µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.4ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2312 [6032 Metric] |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 500 |
Tantalum Capacitor, 15Uf, 20V, 10%, 2312, Full Reel | Newark Electronics |
Solid SMD 20V 15uF 10% 2312 ESR= 400 mOhm | Future Electronics |
Surface Mount Tantalum Capacitor, 15 uF, 20 V, ± 10%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
CAP, 15µF, 20V, 10%, 2312, SMD | Farnell |
Surface Mount Tantalum Capacitor, 15 uF, 20 V, � 10%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSC156K020R0400?
Additional datasheets, footprints and schematics for TPSC156K020R0400 are listed on our Part Details page. You can also find images and similar parts to TPSC156K020R0400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSC156K020R0400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSC156K020R0400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSC156K020R0400 fall under?
The TPSC156K020R0400 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSC156K020R0400 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSC156K020R0400 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSC156K020R0400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSC156K020R0400 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for TPSC156K020R0400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSC156K020R0400 often in real-time on the comparison pages.
What if I can't find stock of TPSC156K020R0400?
You can fill out our help required form which you can use to request a quote for TPSC156K020R0400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.