TPSC107M010R0200 Capacitors by KYOCERA AVX

TANTALUM CAPACITOR 100UF 10V 0.2 OHM

Status: Unknown
Series: TPS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Low ESR

Where to Buy

Prices starting from US$0.24

Distributor Stock
Logo for Newark
Newark
from US$0.59
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.24
15,000
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.27
1,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.76
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.83
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 100µF
Voltage Rating 10V
Product Range TPS Series
Capacitance Tolerance ± 20%
Packaging Tape & Reel
Tantalum Capacitor Case 2312 ^6032 Metric]

Alternative Descriptions

TPS Series 100uF â–’20 % 10V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics
100UF 10V 20% C LOW ESR | TTI Europe
Tantalum Capacitor, 100Uf, 10V, 0.2 Ohm, 0.2, 2312, Full Reel | Newark Electronics
Surface Mount Tantalum Capacitor, 100 uF, 10 V, ± 20%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America
Low ESR MnO2,100 uF,10 V | AVX TPSC107M010R0200 | RS Americas
Surface Mount Tantalum Capacitor, 100 uF, 10 V, � 20%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPSC107M010R0200?

Additional datasheets, footprints and schematics for TPSC107M010R0200 are listed on our Part Details page. You can also find images and similar parts to TPSC107M010R0200 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPSC107M010R0200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSC107M010R0200 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPSC107M010R0200 fall under?

The TPSC107M010R0200 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TPSC107M010R0200 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPSC107M010R0200 you can contact the distributor directly for product support, shipping queries etc.

Is the TPSC107M010R0200 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPSC107M010R0200 have stock available?

Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TPSC107M010R0200.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPSC107M010R0200 often in real-time on the comparison pages.

What if I can't find stock of TPSC107M010R0200?

You can fill out our help required form which you can use to request a quote for TPSC107M010R0200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay