Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Capacitance | 100µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.075ohm |
RoHS Compliant | No |
Capacitor,100Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant: Yes |Kyocera Avx TPSC107K010H0075 | Newark Electronics |
TPS Series 100 uF â–’10% 10 V SMT Low ESR Tantalum Chip Capacitor | Future Electronics |
Cap Tant Solid 100uF 10V C CASE 10% (6 X 3.2 X 2.6mm) SMD 6032-28 0.075 Ohm 125°C T/R | Avnet America |
Low ESR MnO2,100 uF,10 V | AVX TPSC107K010H0075 | RS Americas |
100UF 10V 10% C LOW ESR | TTI Europe |
Cap Tant Solid 100uF 10V C CASE 10% (6 X 3.2 X 2.6mm) SMD 6032-28 0.075 Ohm 125�C T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSC107K010H0075.?
Additional datasheets, footprints and schematics for TPSC107K010H0075. are listed on our Part Details page. You can also find images and similar parts to TPSC107K010H0075. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSC107K010H0075. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSC107K010H0075. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSC107K010H0075. fall under?
The TPSC107K010H0075. is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSC107K010H0075. when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSC107K010H0075. you can contact the distributor directly for product support, shipping queries etc.
Is the TPSC107K010H0075. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSC107K010H0075. have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for TPSC107K010H0075..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSC107K010H0075. often in real-time on the comparison pages.
What if I can't find stock of TPSC107K010H0075.?
You can fill out our help required form which you can use to request a quote for TPSC107K010H0075. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.