Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.98
|
500
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
31,500
in stock
|
Buy Now | |
TTI Europe
from US$0.36
|
15,000
in stock
|
Buy Now | |
element14
from US$1.13
|
1,497
in stock
|
Buy Now | |
Newark Electronics
from US$1.14
|
1,447
in stock
|
Buy Now | |
Farnell
from US$0.77
|
1,447
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
249
in stock
|
Buy Now | |
Rutronik
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.075ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2312 [6032 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 500 |
TPS Series 100 uF ▒10% 6.3V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
100UF 6.3V 10% C LOW ESR | TTI Europe |
CAPACITOR, 100uF 6.3V C CASE | element14 |
Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 6.3 V, 2312 [6032 Metric], C Rohs Compliant: Yes |Kyocera Avx TPSC107K006R0075 | Newark Electronics |
CAP, 100µF, 6.3V, 10% | Farnell |
Tantalum Capacitor 2312 100uF 6.3Vdc 10% | RS |
Capacitor: tantalum | Transfer Multisort Elektronik |
TC 100uF 6,3V 10% Case C 75mOhm | Rutronik |
Surface Mount Tantalum Capacitor, 100 uF, 6.3 V, ± 10%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, 100 uF, 6.3 V, � 10%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSC107K006R0075?
Additional datasheets, footprints and schematics for TPSC107K006R0075 are listed on our Part Details page. You can also find images and similar parts to TPSC107K006R0075 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSC107K006R0075 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSC107K006R0075 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSC107K006R0075 fall under?
The TPSC107K006R0075 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSC107K006R0075 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSC107K006R0075 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSC107K006R0075 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSC107K006R0075 have stock available?
Authorised distributors including Future Electronics, TTI Europe, element14, Newark Electronics and Farnell have stock available or on a lead time for TPSC107K006R0075.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSC107K006R0075 often in real-time on the comparison pages.
What if I can't find stock of TPSC107K006R0075?
You can fill out our help required form which you can use to request a quote for TPSC107K006R0075 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.