Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.24
|
24,000
in stock
|
Buy Now | |
TTI Europe
from US$0.26
|
85,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
3,608
in stock
|
Buy Now | |
Rutronik
from US$0.25
|
2,500
in stock
|
Buy Now | |
element14
from US$0.57
|
2,486
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
2,296
in stock
|
Buy Now | |
Farnell
from US$0.54
|
2,296
in stock
|
Buy Now | |
Avnet America
from US$0.64
|
1,500
in stock
|
Buy Now | |
RS
from US$0.77
|
1,150
in stock
|
Buy Now | |
RS Americas
from US$0.66
|
1,100
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
458
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.5ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2312 [6032 Metric] |
Capacitor Terminals | SMD |
10UF 25V 10% C LOW ESR | TTI Europe |
TPS Series 10 uF ▒10% 25V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
Capacitor: tantalum | Transfer Multisort Elektronik |
TC 10uF 25V 10% Case C 500mOhm | Rutronik |
CAP, 10µF, 25V, 10%, 2312 | element14 |
Cap, 10Μf, 25V, 10%, 2312 | Newark Electronics |
Surface Mount Tantalum Capacitor, 10 uF, 25 V, ± 10%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
TPS SMT tant capacitor,Case C,25V,10uF | RS |
Capacitor, 10 uF, 25 VDC, 26 V @ 85 C, +/- 10%, C, Surface Mount, 2.5 uA (Max.) | AVX TPSC106K025R0500 | RS Americas |
Surface Mount Tantalum Capacitor, 10 uF, 25 V, � 10%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSC106K025R0500?
Additional datasheets, footprints and schematics for TPSC106K025R0500 are listed on our Part Details page. You can also find images and similar parts to TPSC106K025R0500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSC106K025R0500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSC106K025R0500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSC106K025R0500 fall under?
The TPSC106K025R0500 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSC106K025R0500 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSC106K025R0500 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSC106K025R0500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSC106K025R0500 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Transfer Multisort Elektronik, Rutronik and element14 have stock available or on a lead time for TPSC106K025R0500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSC106K025R0500 often in real-time on the comparison pages.
What if I can't find stock of TPSC106K025R0500?
You can fill out our help required form which you can use to request a quote for TPSC106K025R0500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.