Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.59 |
1,170
|
Buy Now | |
TTI Europe | US$0.29 |
7,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.42 |
2,687
|
Buy Now | |
Future Electronics | US$0.29 |
1,000
|
Buy Now | |
Newark Electronics | US$0.90 |
500
|
Buy Now | |
Avnet America | US$0.79 |
500
|
Buy Now | |
element14 | US$0.62 |
1
|
Buy Now | |
Rutronik | US$0.33 |
-
|
Buy Now | |
RS Americas | US$0.34 |
-
|
Buy Now | |
Farnell | US$0.59 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.3ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
10UF 25V 10% C LOW ESR | TTI Europe |
Capacitor: tantalum | Transfer Multisort Elektronik |
Capacitor tantalum TPS 2312 10uF 25V | RS |
TPS Series 10 uF ▒10 % 25V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
Cap 10Uf 25Vdc 10% 6 X 3.2 X 2.6Mm Smd 6032-28 1% Rohs Compliant: Yes |Kyocera Avx TPSC106K025R0300 | Newark Electronics |
Surface Mount Tantalum Capacitor, 10 uF, 25 V, ± 10%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
CAP, 10µF, 25V, 10%, 2312, SMD | element14 |
TC 10uF 25V 10% Case C 300mOhm | Rutronik |
10uF SMD Solid MnO2 Tantalum Electrolytic Capacitor, 25 V dc +/-10%, TPS Series | AVX TPSC106K025R0300 | RS Americas |
Where can I find additional details, specifications and documents for a TPSC106K025R0300?
Additional datasheets, footprints and schematics for TPSC106K025R0300 are listed on our Part Details page. You can also find images and similar parts to TPSC106K025R0300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSC106K025R0300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSC106K025R0300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSC106K025R0300 fall under?
The TPSC106K025R0300 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSC106K025R0300 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSC106K025R0300 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSC106K025R0300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSC106K025R0300 have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, RS, Future Electronics and Newark Electronics have stock available or on a lead time for TPSC106K025R0300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSC106K025R0300 often in real-time on the comparison pages.
What if I can't find stock of TPSC106K025R0300?
You can fill out our help required form which you can use to request a quote for TPSC106K025R0300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.