Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Capacitance | 10µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.5ohm |
RoHS Compliant | No |
Surface Mount Tantalum Capacitor, 10 uF, 25 V, ± 10%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
Capacitor,10Uf,25Vdc,10-% Tol,10+% Tol Rohs Compliant: Yes |Kyocera Avx TPSC106K025H0500 | Newark Electronics |
TPS Series 2312 10 uF 25 V ▒10% Low ESR Tantalum Chip Capacitor | Future Electronics |
Low ESR MnO2,10 uF,25 V | AVX TPSC106K025H0500 | RS Americas |
Where can I find additional details, specifications and documents for a TPSC106K025H0500.?
Additional datasheets, footprints and schematics for TPSC106K025H0500. are listed on our Part Details page. You can also find images and similar parts to TPSC106K025H0500. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSC106K025H0500. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSC106K025H0500. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSC106K025H0500. fall under?
The TPSC106K025H0500. is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSC106K025H0500. when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSC106K025H0500. you can contact the distributor directly for product support, shipping queries etc.
Is the TPSC106K025H0500. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSC106K025H0500. have stock available?
Authorised distributors including Avnet America, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for TPSC106K025H0500..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSC106K025H0500. often in real-time on the comparison pages.
What if I can't find stock of TPSC106K025H0500.?
You can fill out our help required form which you can use to request a quote for TPSC106K025H0500. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.