Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
775
in stock
|
Buy Now | |
TTI Europe
from US$0.26
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
3,810
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
775
in stock
|
Buy Now | |
element14
from US$0.29
|
775
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 68µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 1210 [3225 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.5ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1210 [3225 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 1.9mm |
External Length / Height | 3.5mm |
External Width | 2.8mm |
Leakage Current | 4.3µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 6.3V |
68UF 6.3V 10% B LOW ESR | TTI Europe |
Capacitor: tantalum | Transfer Multisort Elektronik |
Surface Mount Tantalum Capacitor, Tps Series, 68 F, 10%, 6.3 V, 1210 [3225 Metric], B Rohs Compliant: Yes |Kyocera Avx TPSB686K006R0500 | Newark Electronics |
CAP, 68µF, 6.3V, 10%, 1210, SMD | element14 |
TPS Series 68 uF ▒10% 6.3 V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 68 uF, 6.3 V, ± 10%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
68uF SMD Solid MnO2 Tantalum Electrolytic Capacitor, 6.3 V dc +/-10%, TPS Series | AVX TPSB686K006R0500 | RS Americas |
Surface Mount Tantalum Capacitor, 68 uF, 6.3 V, � 10%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSB686K006R0500?
Additional datasheets, footprints and schematics for TPSB686K006R0500 are listed on our Part Details page. You can also find images and similar parts to TPSB686K006R0500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSB686K006R0500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSB686K006R0500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSB686K006R0500 fall under?
The TPSB686K006R0500 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSB686K006R0500 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSB686K006R0500 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSB686K006R0500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSB686K006R0500 have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPSB686K006R0500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSB686K006R0500 often in real-time on the comparison pages.
What if I can't find stock of TPSB686K006R0500?
You can fill out our help required form which you can use to request a quote for TPSB686K006R0500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.