TPSB476M010R0650 Capacitors by KYOCERA AVX

TANTALUM CAPACITOR, 47UF, 10V, 0.65 OHM, 0.2, 1210, FULL REEL

Status: Unknown
Series: TPS Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.17

Distributor Stock
Logo for Newark
Newark
from US$0.31
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
170,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.17
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.37
-
Buy Now

Specifications

Capacitance 47µF
Voltage Rating 10V
Tantalum Capacitor Case 1411 [3528 Metric]
Product Range TPS Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
RoHS Compliant Yes

Alternative Descriptions

Surface Mount Tantalum Capacitor, 47 uF, 10 V, � 20%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus
Tantalum Capacitor, 47Uf, 10V, 0.65 Ohm, 0.2, 1210, Full Reel | Newark Electronics
TPS Series 47 uF ▒20% 10V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics
Surface Mount Tantalum Capacitor, 47 uF, 10 V, ± 20%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPSB476M010R0650?

Additional datasheets, footprints and schematics for TPSB476M010R0650 are listed on our Part Details page. You can also find images and similar parts to TPSB476M010R0650 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPSB476M010R0650 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSB476M010R0650 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPSB476M010R0650 fall under?

The TPSB476M010R0650 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TPSB476M010R0650 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPSB476M010R0650 you can contact the distributor directly for product support, shipping queries etc.

Is the TPSB476M010R0650 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TPSB476M010R0650 have stock available?

Authorised distributors including Avnet Abacus, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for TPSB476M010R0650.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPSB476M010R0650 often in real-time on the comparison pages.

What if I can't find stock of TPSB476M010R0650?

You can fill out our help required form which you can use to request a quote for TPSB476M010R0650 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay