Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
4,000
in stock
|
Buy Now | |
element14
from US$0.20
|
4,000
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
4,000
in stock
|
Buy Now | |
Farnell
from US$0.19
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
3,694
in stock
|
Buy Now | |
Future Electronics
from US$0.29
|
1,876
in stock
|
Buy Now | |
Avnet America
-
|
2,000
in stock
|
Buy Now | |
RS Americas
from US$0.67
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.65ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1210 [3225 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 2000 |
Cap, 47Μf, 10V, 10%, 1210, Reel | Newark Electronics |
CAP, 47µF, 10V, 10%, 1210, REEL | element14 |
47UF 10V 10% B LOW ESR | TTI Europe |
Capacitor: tantalum | Transfer Multisort Elektronik |
TPS Series 47uF ▒10 % 10V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 47 uF, 10 V, ± 10%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
Capacitor, Tantalum | RS |
Capacitor, Tantalum, Cap 47 uF, Tol 10%,Vol-Rtg 10 VDC, SMT,3528,ESR 650 mOhms, CT | AVX TPSB476K010R0650 | RS Americas |
Surface Mount Tantalum Capacitor, 47 uF, 10 V, � 10%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSB476K010R0650?
Additional datasheets, footprints and schematics for TPSB476K010R0650 are listed on our Part Details page. You can also find images and similar parts to TPSB476K010R0650 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSB476K010R0650 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSB476K010R0650 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSB476K010R0650 fall under?
The TPSB476K010R0650 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSB476K010R0650 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSB476K010R0650 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSB476K010R0650 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSB476K010R0650 have stock available?
Authorised distributors including Newark Electronics, element14, TTI Europe, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TPSB476K010R0650.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSB476K010R0650 often in real-time on the comparison pages.
What if I can't find stock of TPSB476K010R0650?
You can fill out our help required form which you can use to request a quote for TPSB476K010R0650 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.