Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Capacitance | 47µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.35ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1210 [3225 Metric] |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 2000 |
Surface Mount Tantalum Capacitor, Tps Series, 47 F, 10%, 6.3 V, 1411 [3528 Metric], B Rohs Compliant: Yes |Kyocera Avx TPSB476K006R0350 | Newark Electronics |
CAP, 47µF, 6.3V, 10%, SMD | element14 |
Surface Mount Tantalum Capacitor, 47 uF, 6.3 V, ± 10%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, 47 uF, 6.3 V, � 10%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSB476K006R0350?
Additional datasheets, footprints and schematics for TPSB476K006R0350 are listed on our Part Details page. You can also find images and similar parts to TPSB476K006R0350 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSB476K006R0350 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSB476K006R0350 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSB476K006R0350 fall under?
The TPSB476K006R0350 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSB476K006R0350 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSB476K006R0350 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSB476K006R0350 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSB476K006R0350 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for TPSB476K006R0350.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSB476K006R0350 often in real-time on the comparison pages.
What if I can't find stock of TPSB476K006R0350?
You can fill out our help required form which you can use to request a quote for TPSB476K006R0350 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.