TPSB475K025R0700 Capacitors by KYOCERA AVX

TANTALUM CAPACITOR 4.7UF 25V 0.7 OHM 0.1 1210 FULL REEL

Status: Unknown
Series: TPS Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Low ESR

Prices starting from US$0.19


Distributor Starting From Stock
Logo for TTI Europe TTI Europe US$0.20
10,000
Buy Now
Logo for Newark Electronics Newark Electronics US$0.35
1,182
Buy Now
Logo for element14 element14 US$0.30
1,182
Buy Now
Logo for Avnet Abacus Avnet Abacus -
10,000
Buy Now
Logo for Rutronik Rutronik US$0.23
-
Buy Now
Logo for Future Electronics Future Electronics US$0.19
-
Buy Now
Logo for Avnet America Avnet America US$0.27
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 4.7µF
Voltage Rating 25V
Tantalum Capacitor Case 1411 ^3528 Metric]
Product Range TPS Series
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C

Alternative Descriptions

4.7UF 25V 10% B LOW ESR | TTI Europe
Surface Mount Tantalum Capacitor, Tps Series, 4.7 F, 10%, 25 V, 1411 [3528 Metric], B Rohs Compliant: Yes |Kyocera Avx TPSB475K025R0700 | Newark Electronics
CAP, 4.7µF, 25V, 10%, SMD | element14
Surface Mount Tantalum Capacitor, 4.7 uF, 25 V, � 10%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus
TC 4,7uF 25V 10% Case B 700mOhm | Rutronik
TPS Series 4.7 uF ▒10 % 25 V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics
Surface Mount Tantalum Capacitor, 4.7 uF, 25 V, ± 10%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPSB475K025R0700?

Additional datasheets, footprints and schematics for TPSB475K025R0700 are listed on our Part Details page. You can also find images and similar parts to TPSB475K025R0700 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPSB475K025R0700 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSB475K025R0700 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPSB475K025R0700 fall under?

The TPSB475K025R0700 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TPSB475K025R0700 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPSB475K025R0700 you can contact the distributor directly for product support, shipping queries etc.

Is the TPSB475K025R0700 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPSB475K025R0700 have stock available?

Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for TPSB475K025R0700.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPSB475K025R0700 often in real-time on the comparison pages.

What if I can't find stock of TPSB475K025R0700?

You can fill out our help required form which you can use to request a quote for TPSB475K025R0700 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay